IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Poland Venezuela Czech Republic  Meer >> Land Taal: Nederlands

Start > geheugenmodules > Kingston KVR800D2N5K2/2G

2GB 800MHz DDR2 Non-ECC CL5 Kit 2

Merk: Kingston
Artikelcode: KVR800D2N5K2/2G
EAN/UPC-nummer: 740617089899, 0740617089899
Categorie: geheugenmodules 
Release date: 31 Mei 2006
Info aangepast op: 25 Sep 2008 10:25:52
KVR800D2N5K2/2G Kingston
22k

ValueRAM's is a kit of two 128M x 64-bit (1GB) DDR2-800 CL5 SDRAM (Synchronous DRAM) memory modules. Total kit capacity it 2GB. The components on each module include sixteen 64M x 8-bit (16M x 8-bit x 4 Bank) DDR2-800 SDRAM in FBGA packages. Each 240-pin DIMM uses gold contact fingers and requires +1.8V. The electrical and mechanical specifications are as follows:

Specs
Alternatieven
Opties
Geheugen
Intern geheugen 2048 MB
Intern geheugentype DDR2-SDRAM
Model 240-Pin DIMM
Kloksnelheid bus 800 MHz
ECC
Geheugenbus 64 Bit
Module configuration 128 x 64
Geheugen
CAS latency CL 5
Internal memory access speed 2.5-8 ns
Energie
Ingangsspanning 1.8 (+/- .1)
Technische details
Opstarttijd 105 ms
Processor-kloksnelheid 800 MHz
80 aanbiedingen, vanaf 19.80